CTS Corporation MP11
- 收藏
- 对比
MP11
586-MP11
集成电路(IC)
--
大陆
立即发货

MP11 datasheet pdf and Integrated Circuits (ICs) product details from CTS Corporation stock available at utmel
1最小包装量--
MP11详情
CTS Corporation MP11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
端子形状
LUG
越来越多的功能
PANEL MOUNT
终端数量
3
Manufacturer Part Number
MP11
Part Life Cycle Code
活跃
Ihs Manufacturer
VISHAY INTERTECHNOLOGY INC
Package Description
,
Risk Rank
5.82
Manufacturer Series
MP11
Package Shape
圆形包装
电阻器类型
POTENTIOMETER
Reach合规守则
unknown
执行器类型
SHAFT
转弯数量
1
执行器方向
HORIZONTAL
拼号
1
抵抗法
LINEAR
MP11拓展信息
CTS Corporation
CTS Corporation
CTS Corporation
CTS Corporation
CTS Corporation
CTS Corporation
CTS Corporation
CTS Corporation
CTS Corporation
CTS Corporation







哦! 它是空的。