CTS Corporation MP14
- 收藏
- 对比
MP14
586-MP14
集成电路(IC)
--
大陆
立即发货

MP14 datasheet pdf and Integrated Circuits (ICs) product details from CTS Corporation stock available at utmel
1最小包装量--
MP14详情
CTS Corporation MP14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
面板安装
NO
Manufacturer Part Number
MP14
Part Life Cycle Code
接触制造商
Ihs Manufacturer
METHODE ELECTRONICS INC
Risk Rank
5.75
连接器类型
射频连接器适配器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
MALE-FEMALE
耦合类型
SNAP
适配器样式
PAL-PAL
MP14拓展信息
CTS Corporation
CTS Corporation
CTS Corporation
CTS Corporation
CTS Corporation
CTS Corporation
CTS Corporation
CTS Corporation
CTS Corporation
CTS Corporation







哦! 它是空的。