CTS Corporation USB362A
- 收藏
- 对比
USB362A详情
CTS Corporation USB362A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bulb type
LED (monochrome)
Power supply (LOV)
mains-powered
Energy efficiency rating
G (A - G)
Manufacturer Part Number
USB362A
Manufacturer
CTS Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
CTS CORP
Risk Rank
5.68
Reach合规守则
unknown
过滤器类型
陶瓷BPF
长度
31.35m
USB362A拓展信息








哦! 它是空的。