CTS Corporation VCP1241
- 收藏
- 对比
VCP1241
586-VCP1241
无类别的
--
大陆
立即发货

VCP1241 datasheet pdf and Unclassified product details from CTS Corporation stock available at utmel
1最小包装量--
VCP1241详情
CTS Corporation VCP1241重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
No. of B connections
1x
Cores
3
Connector version
straight
Cable use
Current
Cable features
Waterproof
Type A
PowerCon socket
Version
Cable
Type B
PowerCon plug
No. of A connectors
1x
Factory colour
Black,Yellow
VCP1241拓展信息







哦! 它是空的。