CUI Devices AMK-0056
- 收藏
- 对比
AMK-0056
589-AMK-0056
存储器连接器 - PC 卡 - 适配器
--
大陆
立即发货

CONN MOD COUPLER 6P6C TO 6P6C
1最小包装量--
AMK-0056详情
CUI Devices AMK-0056重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
自由悬挂
安装类型
Free Hanging (In-Line)
房屋材料
Acrylonitrile Butadiene Styrene (ABS)
外壳材料,完成
Plastic
Contact Materials
磷青铜
包装
Bulk
系列
AMK
已出版
2006
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Coupler
屏蔽/屏蔽
Unshielded
触点表面处理
Gold
转换自(适配器端)
Jack, 6p6c (RJ11)
转换(适配器端)
Jack, 6p6c (RJ11)
RoHS状态
符合RoHS标准
无铅
无铅
AMK-0056拓展信息
CUI Devices
CUI Devices
CUI Devices
CUI Devices
CUI Devices
CUI Devices
CUI Devices
CUI Devices
CUI Devices
CUI Devices








哦! 它是空的。