CUI Devices AMT203-0400-3000-W
- 收藏
- 对比
AMT203-0400-3000-W
589-AMT203-0400-3000-W
无类别的
--
大陆
立即发货

AMT203-0400-3000-W datasheet pdf and Unclassified product details from CUI Devices stock available at utmel
1最小包装量--
AMT203-0400-3000-W详情
CUI Devices AMT203-0400-3000-W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold Plate
安装类型
Wall - Front Mount - Thru Holes
外壳材料
不锈钢
插入材料
Hard Dielectric
Contact Sizes
5#20
Service Rating
I
Insert Arrangement
B5
Contact Materials
Copper Alloy
Rohs Code
有
Manufacturer Part Number
AMT203-0400-3000-W
Manufacturer
CUI 设备
Part Life Cycle Code
活跃
Ihs Manufacturer
CUI DEVICES
Risk Rank
5.82
屏蔽/屏蔽
有
Reach合规守则
compliant
触点样式
Socket
密封
Meets IP67
外壳电镀
化学镍
AMT203-0400-3000-W拓展信息







哦! 它是空的。