注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥35.172097
10
¥33.181224
100
¥31.303041
500
¥29.53117
1000
¥27.859595
CUI Devices RCJ-61223645
- 收藏
- 对比
RCJ-61223645
589-RCJ-61223645
套管 - 音频连接器
--
大陆
立即发货

CONN RCA JACK 6P 2X3 R/A PCB MNT
--最小包装量--
¥
总价: ¥
RCJ-61223645详情
CUI Devices RCJ-61223645重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
11 Weeks
安装类型
Through Hole, Right Angle
房屋材料
Acrylonitrile Butadiene Styrene (ABS)
本体材质
Brass
Contact Materials
Brass
包装
Bulk
系列
RCJ
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Solder
连接器类型
Phono (RCA) Jack
性别
Female
屏蔽/屏蔽
Unshielded
绝缘颜色
Blue, Green, Red, Yellow, White
定位/联系数
6 Sets of 2 Conductors, 9 Contacts
内部开关
不含开关
本体颜色
Silver, Black
业界认可的配合直径
3.20mm ID, 9.00mm OD (RCA)
信号线
Mono
特征
板锁
RoHS状态
符合RoHS标准
RCJ-61223645拓展信息
CUI Devices
CUI Devices
CUI Devices
CUI Devices
CUI Devices
CUI Devices
CUI Devices
CUI Devices
CUI Devices
CUI Devices







哦! 它是空的。