AMT222A-V详情
CUI Inc AMT222A-V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
50 mm
Package Type
Bottle
Manufacturer Part Number
NDZGG50V2
Package Code
NDZ
Manufacturer
Mersen, formerly Ferraz Shawmu
RoHS
无
Characteristic
Power
Class
gL, gG
额定电流
2 A
长度(毫米)
50 MilliMeters
AMT222A-V拓展信息
CUI Inc
CUI Inc
CUI Inc
CUI Inc
CUI Inc
CUI Inc
CUI Inc
CUI Inc
CUI Inc
CUI Inc








哦! 它是空的。