AMT2660详情
CUI Inc AMT2660重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4;3
Maximum Voltage
24 VDC
Manufacturer Part Number
7000-40861-6100150
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PVC
性别
Male to (2) Female
额定电流
4 Amps
知识产权评级
IP67
长度
1.5 Meters
0个相似型号
AMT2660拓展信息








哦! 它是空的。