CDM2000详情
CUI Inc CDM2000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Type of electric connection
焊旗连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67
Number of contacts as normally closed contact
1
Colour front ring
Natural colour
With front ring
有
Type of control element
Key
With light source
无
CDM2000拓展信息








哦! 它是空的。