CEM6607详情
CUI Inc CEM6607重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Nominal voltage
100 - 277
Degree of protection (IP)
IP40
Package Description
,
Manufacturer Part Number
CEM6607
Manufacturer
Chino-Excel Technology Corp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
CHINO-EXCEL TECHNOLOGY CO LTD
Risk Rank
5.61
宽度
97
长度
1220
达到SVHC
unknown
CEM6607拓展信息








哦! 它是空的。