CPEV36V-G详情
CUI Inc CPEV36V-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Rohs Code
有
Manufacturer Part Number
CPEV36V-G
Manufacturer
Comchip Technology Corporation Ltd
Part Life Cycle Code
Obsolete
Ihs Manufacturer
COMCHIP TECHNOLOGY CO LTD
Risk Rank
5.82
ECCN 代码
EAR99
HTS代码
8541.10.00.50
达到SVHC
compliant
CPEV36V-G拓展信息








哦! 它是空的。