CPEV5V0-G详情
CUI Inc CPEV5V0-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
8
Degree of protection (IP)
IP67
Number of digital outputs
8
Rohs Code
有
Manufacturer Part Number
CPEV5V0-G
Manufacturer
Comchip Technology Corporation Ltd
Part Life Cycle Code
Obsolete
Ihs Manufacturer
COMCHIP TECHNOLOGY CO LTD
Risk Rank
5.82
ECCN 代码
EAR99
HTS代码
8541.10.00.50
深度
30
Reach合规守则
compliant
宽度
175
高度
26.5
CPEV5V0-G拓展信息








哦! 它是空的。