IA-MM6335详情
CUI Inc IA-MM6335重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
开放式框架
RoHS
有
Rohs Code
有
Manufacturer Part Number
IA-MM6335
Manufacturer
CUI 设备
Part Life Cycle Code
活跃
Ihs Manufacturer
CUI DEVICES
Risk Rank
5.72
系列
EPS
类型
AC/DC
Reach合规守则
unknown
输出类型
single
注意
-
输出电流
0,7 A
额定功率
25 W
IA-MM6335拓展信息








哦! 它是空的。