SMM12-5-4W-P5R详情
CUI Inc SMM12-5-4W-P5R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
终端数量
38
Body Orientation
直角
Termination Method
Solder
Base/Housing Material
镍银
Contact Materials
Copper Alloy
Mounting
表面贴装
Factory Pack QuantityFactory Pack Quantity
140
Part # Aliases
036-00020R
Manufacturer
CUI Inc.
Brand
CUI Inc.
RoHS
Details
系列
SMM12
类型
QSFP
性别
Receptacle
子类别
AC-DC Power Supply
螺距
0.8000 mm
接头数量
38 POS
端口的数量
1
产品类别
壁挂式交流适配器
产品类别
壁挂式交流适配器
SMM12-5-4W-P5R拓展信息
CUI Inc
CUI Inc
CUI Inc
CUI Inc
CUI Inc.
CUI Inc.
CUI Inc.
CUI Inc.
CUI Inc.
CUI Inc.








哦! 它是空的。