SWI5-5-E-ST详情
CUI Inc SWI5-5-E-ST重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Terminate To
同轴电缆
Body Orientation
Straight
Termination Method
Crimp
Contact Materials
铍铜
Mounting
面板安装
Factory Pack QuantityFactory Pack Quantity
80
Part # Aliases
036-7064R
Manufacturer
CUI Inc.
Brand
CUI Inc.
RoHS
Details
操作温度
-65 to 165 °C
系列
SWI5-E
性别
Receptacle
子类别
AC-DC Power Supply
产品类别
壁挂式交流适配器
产品类别
壁挂式交流适配器
产品长度
18 mm
SWI5-5-E-ST拓展信息
CUI Inc
CUI Inc
CUI Inc
CUI Inc.
CUI Inc.
CUI Inc.
CUI Inc.
CUI Inc.
CUI Inc.
CUI Inc.








哦! 它是空的。