Curtis Industries CDM43M
- 收藏
- 对比
CDM43M
592-CDM43M
无类别的
--
大陆
立即发货

CDM43M datasheet pdf and Unclassified product details from Curtis Industries stock available at utmel
1最小包装量--
CDM43M详情
Curtis Industries CDM43M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Other
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
23.4
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
95
Screen over stranding
Braiding
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
117
Min. permitted bending radius, stationary application/permanent installation
71
Nominal voltage U
1000
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
CDM43M拓展信息







哦! 它是空的。