Curtis Industries GBS274.1
- 收藏
- 对比
GBS274.1
592-GBS274.1
无类别的
--
大陆
立即发货

GBS274.1 datasheet pdf and Unclassified product details from Curtis Industries stock available at utmel
1最小包装量--
GBS274.1详情
Curtis Industries GBS274.1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Blue
Outer diameter approx.
13.2
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
2.5
Screen over stranding
Braiding
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
165
Min. permitted bending radius, stationary application/permanent installation
99
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GBS274.1拓展信息







哦! 它是空的。