CW Industries C2PXG-1606M-ND
- 收藏
- 对比
C2PXG-1606M-ND
596-C2PXG-1606M-ND
矩形电缆组件
--
大陆
立即发货

DIP Cable - CDP16G/AE16M/X
1最小包装量--
C2PXG-1606M-ND详情
CW Industries C2PXG-1606M-ND重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
RoHS
Compliant
接头数量
16
无铅
无铅
C2PXG-1606M-ND拓展信息
CW Industries
CW Industries
CW Industries
CW Industries
CW Industries
CW Industries
CW Industries
CW Industries
CW Industries
CW Industries







哦! 它是空的。