CW Industries CES2320
- 收藏
- 对比
CES2320
596-CES2320
无类别的
--
大陆
立即发货

CES2320 datasheet pdf and Unclassified product details from CW Industries stock available at utmel
1最小包装量--
CES2320详情
CW Industries CES2320重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
200
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
140 - 200
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
1000 - 2000
Type of electrical connection of main circuit
Screw connection
Package Description
,
Manufacturer Part Number
CES2320
Manufacturer
Chino-Excel Technology Corp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
CHINO-EXCEL TECHNOLOGY CO LTD
Risk Rank
5.61
达到SVHC
unknown
CES2320拓展信息







哦! 它是空的。