CW Industries G3281C888001
- 收藏
- 对比
G3281C888001
596-G3281C888001
无类别的
--
大陆
立即发货

G3281C888001 datasheet pdf and Unclassified product details from CW Industries stock available at utmel
1最小包装量--
G3281C888001详情
CW Industries G3281C888001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
2.1
Core identification
Colour
Nominal voltage U0
0
Low smoke (according to EN 61034-2)
无
Core colour
Blue
Nominal voltage U
0
Conductor category
Class 5 = flexible
G3281C888001拓展信息







哦! 它是空的。