CW Industries GF116-150-A1
- 收藏
- 对比
GF116-150-A1
596-GF116-150-A1
无类别的
--
大陆
立即发货

GF116-150-A1 datasheet pdf and Unclassified product details from CW Industries stock available at utmel
1最小包装量--
GF116-150-A1详情
CW Industries GF116-150-A1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 105
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 105
Outer diameter approx.
7.4
Nominal cross section conductor
1.5
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
30
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
GF116-150-A1拓展信息







哦! 它是空的。