CW Industries GIG101361-001
- 收藏
- 对比
GIG101361-001
596-GIG101361-001
无类别的
--
大陆
立即发货

GIG101361-001 datasheet pdf and Unclassified product details from CW Industries stock available at utmel
1最小包装量--
GIG101361-001详情
CW Industries GIG101361-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-100 - 205
Material core insulation
Fluorinated ethylene propylene (FEP)
Conductor surface
Silver-plated
Outer diameter approx.
1.6
Core identification
Colour
Nominal cross section conductor
0.75
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Core colour
Black
Nominal voltage U
600
Conductor category
Class 5 = flexible
GIG101361-001拓展信息







哦! 它是空的。