CW Industries GRB12150D-2W-A
- 收藏
- 对比
GRB12150D-2W-A
596-GRB12150D-2W-A
无类别的
--
大陆
立即发货

GRB12150D-2W-A datasheet pdf and Unclassified product details from CW Industries stock available at utmel
1最小包装量--
GRB12150D-2W-A详情
CW Industries GRB12150D-2W-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-55 - 145
Material core insulation
Polyolefin
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-35 - 120
Outer diameter approx.
2.5
Core identification
Colour
Nominal cross section conductor
1.5
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Core colour
Red
Nominal voltage U
300
GRB12150D-2W-A拓展信息







哦! 它是空的。