CW Industries GRSV-4021-0005
- 收藏
- 对比
GRSV-4021-0005详情
CW Industries GRSV-4021-0005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Illuminated
Non-Illuminated
Factory Pack QuantityFactory Pack Quantity
500
Unit Weight
0.412264 oz
Manufacturer Part Number
GRSV-4021-0005
Part Life Cycle Code
活跃
Ihs Manufacturer
CW INDUSTRIES
Risk Rank
2.23
Reach合规守则
compliant
照明颜色
-
灯型
-
GRSV-4021-0005拓展信息
CW Industries
CW Industries
CW Industries
CW Industries
CW Industries
CW Industries
CW Industries
CW Industries
CW Industries
CW Industries








哦! 它是空的。