CW Industries M83503/25-06
- 收藏
- 对比
M83503/25-06
596-M83503/25-06
套管 - 音频连接器
--
大陆
立即发货

83503 14POS Header R/a Ww Pin G50
1最小包装量--
M83503/25-06详情
CW Industries M83503/25-06重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
M83503/25-06拓展信息
CW Industries
CW Industries
CW Industries
CW Industries
CW Industries
CW Industries
CW Industries
CW Industries
CW Industries
CW Industries







哦! 它是空的。