1X9详情
Cypress 1X9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
1 lb
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
SPI
Part # Aliases
935327984598
Manufacturer
NXP
Brand
恩智浦半导体
Tool Is For Evaluation Of
MC33912
RoHS
Details
类型
Motor/Motion Controller & Driver
子类别
开发工具
产品类别
Power Management IC Development Tools
产品
评估板
产品类别
Power Management IC Development Tools
1X9拓展信息








哦! 它是空的。