5962-9215502MXA详情
Cypress 5962-9215502MXA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
155900
厂商
Molex
Product Status
活跃
Operating Temperature Classification
Military
Package Type
CDIP
Operating Temp Range
-55C to 125C
Interface Type
Serial
Operating Supply Voltage (Max)
5.5(V)
Operating Supply Voltage (Typ)
5(V)
Rad Hardened
无
Operating Supply Voltage (Min)
4.5(V)
Programmable
有
Mounting
通孔
系列
*
引脚数量
28
组织结构
32Kx8
访问时间(最大)
40(ns)
供应电流
130(mA)
5962-9215502MXA拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp








哦! 它是空的。