CG8623详情
Cypress CG8623重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Other
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
6
0个相似型号
CG8623拓展信息
CG8623详情
Cypress CG8623重要参数规格及、参数值,及相似型号如下:
Colour outer sheath
Other
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
6
CG8623拓展信息