CP6009AM详情
Cypress CP6009AM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
LAN-on-Motherboard (LOM), Hub & Switches
Manufacturer
MOXIE INDUCTOR CORPORATION
RoHS
Y
Package
Bulk
厂商
Cypress Semiconductor Corp
Product Status
活跃
包装
Thermoplastic - UL 94 V-O
系列
*
尺寸/尺寸
16.00mm x 25.40mm x 13.60mm
电压
HiPot - 1500VRMS
CP6009AM拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp








哦! 它是空的。