CP6683AMT详情
Cypress CP6683AMT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Thread connection size
PG21
Surface protection
Nickel-plated
Material housing
Brass
Revolving thread
无
Thread length
10
Thread type
Other
Approved in combination with protective conduit according to DIN EN 61386-23
无
Construction type
External thread
One-piece
无
Nominal diameter
27
Model
Straight
CP6683AMT拓展信息








哦! 它是空的。