CP695F-515详情
Cypress CP695F-515重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
48 - 48
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Voltage type for actuating
AC/DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
48 - 48
0个相似型号
CP695F-515拓展信息








哦! 它是空的。