CS18LV41963EC-55详情
Cypress CS18LV41963EC-55重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Nominal voltage U
750
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-15 - 80
Package Description
,
Manufacturer Part Number
CS18LV41963EC-55
Manufacturer
Chiplus Semiconductor Corp
Part Life Cycle Code
Obsolete
Ihs Manufacturer
CHIPLUS SEMICONDUCTOR CORP
Risk Rank
5.84
达到SVHC
unknown
CS18LV41963EC-55拓展信息








哦! 它是空的。