CS18LV41963EI-70详情
Cypress CS18LV41963EI-70重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
旋转按钮
With front ring
有
Colour front ring
Black
Construction type lens
Round
Degree of protection (IP), front side
Other
Material front ring
Plastic
Package Description
,
Manufacturer Part Number
CS18LV41963EI-70
Manufacturer
Chiplus Semiconductor Corp
Part Life Cycle Code
Obsolete
Ihs Manufacturer
CHIPLUS SEMICONDUCTOR CORP
Risk Rank
5.84
达到SVHC
unknown
CS18LV41963EI-70拓展信息








哦! 它是空的。