CS5932AT详情
Cypress CS5932AT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Aluminum
Shell Style#
Jam Nut
Housing Gender
Female
Factory Pack QuantityFactory Pack Quantity
5
Mounting Styles
Panel
Contact Materials
Copper Alloy
Mating Style
Threaded
Manufacturer
Amphenol
Brand
Amphenol Socapex
Package
Bulk
厂商
Cypress Semiconductor Corp
Product Status
活跃
系列
*
颜色
橄榄色
子类别
Circular Connectors
终端样式
PCB
产品类别
标准圆形连接器
外壳电镀
Cadmium
产品
Receptacles
安装角
Straight
产品类别
标准圆形连接器
CS5932AT拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp








哦! 它是空的。