CS7129AMT详情
Cypress CS7129AMT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
不锈钢
Manufacturer
Gems Sensors & Controls
Seal
无
RoHS
Non-Compliant
Package
Bulk
厂商
Cypress Semiconductor Corp
Product Status
活跃
系列
*
触点类型
单刀双掷
额定电流
5 A @ 125 VAC, 250 VAC
压力范围
25-75 psi
CS7129AMT拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp








哦! 它是空的。