注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.753236
500
¥0.553847
1000
¥0.461542
2000
¥0.423435
5000
¥0.395734
10000
¥0.368126
15000
¥0.356019
50000
¥0.35007
CS7224AA详情
Cypress CS7224AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Through-hole
Manufacturer
RECTRON
RoHS
Y
Package
Bulk
厂商
Cypress Semiconductor Corp
Product Status
活跃
包装
Case - DO-35
系列
*
容差
Voltage Tolerance - 5%
电压
Power Rating - 500mW
CS7224AA拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp







哦! 它是空的。