注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥5.967864
10
¥5.630063
100
¥5.311377
500
¥5.010736
1000
¥4.727108
CY2077ZI-106详情
Cypress CY2077ZI-106重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
RoHS
Non-Compliant
Package
Bulk
厂商
Cypress Semiconductor Corp
Product Status
活跃
包装
Packed by set, 10 sets per box
系列
*
尺寸/尺寸
Compact Size, NO - 3, NC - 0
电压
6V AC/DC
CY2077ZI-106拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp







哦! 它是空的。