注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥22.110087
10
¥20.858574
100
¥19.677896
500
¥18.564054
1000
¥17.513259
CY22389KFZXC详情
Cypress CY22389KFZXC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
9
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
9 - 13
With locknut
无
Thread type
Metric
With strain relief
有
Nominal thread size metric/PG
25
Wrench width
29
Material quality
Other
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
Package
Bulk
厂商
Cypress Semiconductor Corp
Product Status
Obsolete
系列
*
CY22389KFZXC拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp







哦! 它是空的。