CY22391KLTFXC详情
Cypress CY22391KLTFXC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dimensions
55x90x34mm
Version
Plug-in
RoHS
有
Package
Bulk
厂商
Cypress Semiconductor Corp
Product Status
Obsolete
系列
FOX30
输出电压
24Vdc
注意
Office
输出电流
1,25 A
工作温度范围
0-C...+45-C
输入连接器
International Adapters
输出连接器
Secondary Plug System
输入电压
100-240Vac
CY22391KLTFXC拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp








哦! 它是空的。