CY22801SXC-033详情
Cypress CY22801SXC-033重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
Voltage Rating (AC)
125 V
RoHS
Compliant
终端
快速连接
最高工作温度
85 °C
最小工作温度
0 °C
触点额定电流
16 A
0个相似型号
CY22801SXC-033拓展信息
CY2309ZXC-1HT
Cypress Semiconductor Corp
CY2292FXC
Cypress Semiconductor Corp
CY2305SXI-1
Cypress Semiconductor Corp
CY2309ZXC-1H
Cypress Semiconductor Corp
CY2305SXI-1T
Cypress Semiconductor Corp
CY2308SXC-2
Cypress Semiconductor Corp
CY25560SXCT
Cypress Semiconductor Corp
CY22392FXC
Cypress Semiconductor Corp
CY2308SXC-1
Cypress Semiconductor Corp
CY29972AXI
Cypress Semiconductor Corp








哦! 它是空的。