CY244ZXC-09AT详情
Cypress CY244ZXC-09AT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage Rating (DC)
250 V
RoHS
Compliant
Package
Bulk
厂商
Cypress Semiconductor Corp
Product Status
Obsolete
系列
*
性别
Receptacle
额定电流
10 A
CY244ZXC-09AT拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp








哦! 它是空的。