注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥13.908094
10
¥13.120842
100
¥12.378155
500
¥11.677503
1000
¥11.016517
CY25200-ZXC010A详情
Cypress CY25200-ZXC010A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-10 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-10 - 80
Degree of protection (IP)
IP67
Material of contact surface
Nickel/gold
Package
Bulk
厂商
Cypress Semiconductor Corp
Product Status
Obsolete
系列
*
CY25200-ZXC010A拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp







哦! 它是空的。