CY7C1019BN-12XC详情
Cypress CY7C1019BN-12XC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
房屋材料
Metal
RoHS
Compliant
Package
Bulk
厂商
Cypress Semiconductor Corp
Product Status
Obsolete
系列
*
颜色
Silver
触点电阻
200 Ω
触点额定电流
20 mA
宽度
23 mm
高度
38.5 mm
达到SVHC
无SVHC
CY7C1019BN-12XC拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp








哦! 它是空的。