CY7C166-25LMB详情
Cypress CY7C166-25LMB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
Package Description
,
Manufacturer Part Number
CY7C166-25LMB
Part Life Cycle Code
活跃
Ihs Manufacturer
ROCHESTER ELECTRONICS LLC
Risk Rank
5.68
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 2, NC - 1
HTS代码
8542.32.00.41
电压
220V AC
内存IC类型
标准SRAM
达到SVHC
unknown
CY7C166-25LMB拓展信息








哦! 它是空的。