CY7C346-35RMB详情
Cypress CY7C346-35RMB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
Package Description
,
Manufacturer Part Number
CY7C346-35RMB
Part Life Cycle Code
活跃
Ihs Manufacturer
E2V TECHNOLOGIES PLC
Risk Rank
5.79
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 1, NC - 0
Reach合规守则
compliant
电压
6V AC/DC
CY7C346-35RMB拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp








哦! 它是空的。