CY95F636HNPMC-G-UNE2详情
Cypress CY95F636HNPMC-G-UNE2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
69
Voltage type
AC/DC
Degree of protection (IP)
IP20
Pollution degree
2
Overvoltage category
3
频率
50 - 60
0个相似型号
CY95F636HNPMC-G-UNE2拓展信息
CY8C3866AXI-039
Cypress Semiconductor Corp
CY8C21434-24LTXI
Cypress Semiconductor Corp
CY8C4014LQI-421
Cypress Semiconductor Corp
CY8C4124LQI-443
Cypress Semiconductor Corp
CY8C29466-24PVXIT
Cypress Semiconductor Corp
CY8C24123A-24SXI
Cypress Semiconductor Corp
CY8C4245LQI-483
Cypress Semiconductor Corp
CY8C4014LQI-422T
Cypress Semiconductor Corp
CY8C5868LTI-LP039
Cypress Semiconductor Corp
CY8C21534-24PVXI
Cypress Semiconductor Corp








哦! 它是空的。