CYRF6936-40LTXCKS详情
Cypress CYRF6936-40LTXCKS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Surface Mount, Rotate Type, on PCB
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
RoHS
Y
Package
Bulk
厂商
Cypress Semiconductor Corp
Product Status
活跃
包装
Tube Packed
系列
*
电压
50V (per contact)
座位高度(最大)
Right Angle Height: 1.85mm (Rotate Type)
CYRF6936-40LTXCKS拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp








哦! 它是空的。