CYTMA445-48LQI36AE详情
Cypress CYTMA445-48LQI36AE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
1 Week
表面安装
YES
终端数量
48
Package Description
QFN-48
Package Style
CHIP CARRIER
Package Body Material
UNSPECIFIED
Manufacturer Part Number
CYTMA445-48LQI36AE
Package Code
QCCN
Package Shape
SQUARE
Manufacturer
赛普拉斯半导体
Part Life Cycle Code
活跃
Ihs Manufacturer
CYPRESS SEMICONDUCTOR CORP
Risk Rank
5.6
技术
CMOS
端子位置
QUAD
终端形式
无铅
Reach合规守则
compliant
JESD-30代码
S-XQCC-N48
uPs/uCs/外围ICs类型
微处理器电路
CYTMA445-48LQI36AE拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp








哦! 它是空的。