G117E详情
Cypress G117E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
24.4
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
2.5
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
183
Min. permitted bending radius, stationary application/permanent installation
98
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
Package Description
,
Manufacturer Part Number
G117E
Manufacturer
MicroPower Direct LLC
Part Life Cycle Code
接触制造商
Ihs Manufacturer
MICROPOWER DIRECT
Risk Rank
5.6
Reach合规守则
unknown
G117E拓展信息








哦! 它是空的。